ASTM International - ASTM A436-84(2015)

Standard Specification for Austenitic Gray Iron Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 5
ICS Code (Irons): 77.080.10
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers austenitic gray iron castings that are used primarily for their resistance to heat, corrosion, and wear. Austenitic gray iron is characterized by uniformly distributed graphite flakes, some carbides, and the presence of sufficient alloy content to produce an austenitic structure.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers austenitic gray iron castings that are used primarily for their resistance to heat, corrosion, and wear. The types of castings covered here are: Type 1, Type 1b, Type 2,... View More

Document History

October 1, 2024
Standard Specification for Austenitic Gray Iron Castings
1.1 This specification covers austenitic gray iron castings that are used primarily for their resistance to heat, corrosion, and wear. Austenitic gray iron is characterized by uniformly distributed...
May 1, 2020
Standard Specification for Austenitic Gray Iron Castings
1.1 This specification covers austenitic gray iron castings that are used primarily for their resistance to heat, corrosion, and wear. Austenitic gray iron is characterized by uniformly distributed...
ASTM A436-84(2015)
November 1, 2015
Standard Specification for Austenitic Gray Iron Castings
This specification covers austenitic gray iron castings that are used primarily for their resistance to heat, corrosion, and wear. The types of castings covered here are: Type 1, Type 1b, Type 2,...
March 1, 2011
Standard Specification for Austenitic Gray Iron Castings
This specification covers austenitic gray iron castings that are used primarily for their resistance to heat, corrosion, and wear. The types of castings covered here are: Type 1, Type 1b, Type 2,...
October 1, 2006
Standard Specification for Austenitic Gray Iron Castings
This specification covers austenitic gray iron castings that are used primarily for their resistance to heat, corrosion, and wear. The types of castings covered here are: Type 1, Type 1b, Type 2,...
January 27, 1984
Standard Specification for Austenitic Gray Iron Castings
1.1 This specification covers austenitic gray iron castings that are used primarily for their resistance to heat, corrosion, and wear. Austenitic gray iron is characterized by uniformly distributed...
January 27, 1984
Standard Specification for Austenitic Gray Iron Castings
1.1 This specification covers austenitic gray iron castings that are used primarily for their resistance to heat, corrosion, and wear. Austenitic gray iron is characterized by uniformly distributed...
Advertisement