ASTM International - ASTM C553-13

Standard Specification for Mineral Fiber Blanket Thermal Insulation for Commercial and Industrial Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2013
Status: inactive
Page Count: 5
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification covers the classification, composition, physical properties, and dimensions of mineral fiber (rock, slag, or glass) blanket intended for use as thermal insulation on surfaces operating at temperatures between 0°F (-18°C) and 1200°F (649°C). For specific applications, the actual temperature limits shall be agreed upon between the supplier and the purchaser.

1.2 The orientation of the fibers within the blanket is primarily parallel to the principal surface (face). This specification does not cover fabricated pipe and tank wrap insulation where the insulation has been cut and fabricated to provide a fiber orientation that is perpendicular to the surface (face).

1.3 For satisfactory performance, properly installed protective vapor retarders must be used in below ambient temperature applications to reduce movement of water vapor through or around the insulation towards the colder surface. Failure to use a vapor retarder can lead to insulation and system damage. Refer to Practice C921 to aid material selection. Although vapor retarders are not part of this specification, properties required in Specification C1136 are pertinent to application or performance.

1.4 This standard does not purport to provide the performance requirements of hourly-rated fire systems. Consult the manufacturer for the appropriate system.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.6 This standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the classification, composition, physical properties, and dimensions of mineral fiber (rock, slag, or glass) blanket intended for use as thermal insulation on surfaces at... View More

Document History

September 1, 2019
Standard Specification for Mineral Fiber Blanket Thermal Insulation for Commercial and Industrial Applications
1.1 This specification covers the classification, composition, physical properties, and dimensions of mineral fiber (rock, slag, or glass) blanket intended for use as thermal insulation on surfaces...
ASTM C553-13
November 1, 2013
Standard Specification for Mineral Fiber Blanket Thermal Insulation for Commercial and Industrial Applications
1.1 This specification covers the classification, composition, physical properties, and dimensions of mineral fiber (rock, slag, or glass) blanket intended for use as thermal insulation on surfaces...
May 15, 2011
Standard Specification for Mineral Fiber Blanket Thermal Insulation for Commercial and Industrial Applications
1.1 This specification covers the classification, composition, physical properties, and dimensions of mineral fiber (rock, slag, or glass) blanket intended for use as thermal insulation on surfaces...
November 1, 2008
Standard Specification for Mineral Fiber Blanket Thermal Insulation for Commercial and Industrial Applications
1.1 This specification covers the classification, composition, physical properties, and dimensions of mineral fiber (rock, slag, or glass) blanket intended for use as thermal insulation on surfaces...
October 10, 2002
Standard Specification for Mineral Fiber Blanket Thermal Insulation for Commercial and Industrial Applications
1.1 This specification covers the classification, composition, physical properties, and dimensions of mineral fiber (rock, slag, or glass) blanket intended for use as thermal insulation on surfaces...
October 10, 2002
Standard Specification for Mineral Fiber Blanket Thermal Insulation for Commercial and Industrial Applications
1.1 This specification covers the classification, composition, physical properties, and dimensions of mineral fiber (rock, slag, or glass) blanket intended for use as thermal insulation on surfaces...
November 10, 2000
Standard Specification for Mineral Fiber Blanket Thermal Insulation for Commercial and Industrial Applications
1.1 This specification covers the classification, composition, physical properties, and dimensions of mineral fiber (rock, slag, or glass) blanket intended for use as thermal insulation on surfaces...
July 28, 1970
Standard Specification for Mineral Fiber Blanket And Felt Insulation (Industrial Type)
A description is not available for this item.
Advertisement