ASTM International - ASTM D1244-98(2011)

Standard Practice for Designation of Yarn Construction

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2011
Status: inactive
Page Count: 5
ICS Code (Yarns): 59.080.20
significance And Use:

The two orders of notation are presented to satisfy two separate needs encountered in the textile industry and in textile technology. The single-to-ply notation meets the needs of yarn... View More

scope:

1.1 This practice covers instructions for the designation of yarn construction and is applicable to single yarns, plied yarns, and cabled yarns or cords of filaments or spun fibers. The application of the practice to specific cases is illustrated with examples. This practice does not cover the description of novelty yarns or core spun yarns of various types.

1.2 The primary purpose of this practice is to establish a reference system for use in the trade and particularly for use in correspondence and publications. To secure a simplified notation, certain portions may be omitted provided there is no doubt as to the omitted parts.

1.3 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2020
Standard Practice for Designation of Yarn Construction
6.1 The two orders of notation are presented to satisfy two separate needs encountered in the textile industry and in textile technology. The single-to-ply notation meets the needs of yarn...
ASTM D1244-98(2011)
December 1, 2011
Standard Practice for Designation of Yarn Construction
The two orders of notation are presented to satisfy two separate needs encountered in the textile industry and in textile technology. The single-to-ply notation meets the needs of yarn manufacturers...
April 1, 2005
Standard Practice for Designation of Yarn Construction
1.1 This practice covers instructions for the designation of yarn construction and is applicable to single yarns, plied yarns, and cabled yarns or cords of filaments or spun fibers. The application...
May 10, 1998
Standard Practice for Designation of Yarn Construction
1.1 This practice covers instructions for the designation of yarn construction and is applicable to single yarns, plied yarns, and cabled yarns or cords of filaments or spun fibers. The application...
Advertisement