ASTM International - ASTM D1695-07(2019)
Standard Terminology of Cellulose and Cellulose Derivatives
| Organization: | ASTM International |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Paper technology (Vocabularies)): | 01.040.85 |
| ICS Code (Pulps): | 85.040 |
scope:
1.1 This terminology standard contains terms, definition of terms, descriptions of terms, nomenclature, and explanations of acronyms and symbols specifically associated with standards under the jurisdiction of ASTM Committee D01 on Paint and Related Coatings, Materials, and Applications; Subcommittee D01.36 on Cellulose and Cellulose Derivatives.
1.2 This terminology is divided into three classes as follows:
| Section | |
| Cellulosic Materials and Constituents | 3.1 |
| Chemical Modifications and Derivatives of Cellulose | 3.2 |
| Properties of Cellulose and Associated Concepts that are applicable to both Sections 3.1 and 3.2 | 3.3 |
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.