ASTM International - ASTM D1696-95(2011)

Standard Test Method for Solubility of Cellulose in Sodium Hydroxide

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2011
Status: inactive
Page Count: 4
ICS Code (Pulps): 85.040
significance And Use:

The measurement of soluble oxidizable components of cellulose in sodium hydroxide is indicative of the purity of the cellulose sample, since pure cellulose is insoluble in sodium hydroxide. The... View More

scope:

1.1 This test method is intended for application to dissolving-type cellulose pulps prepared from cotton or wood. The procedure is not directly applicable to unrefined pulps for use in chemical conversion processes because solubility equilibrium may not be attained within the specified extraction time.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2019
Standard Test Method for Solubility of Cellulose in Sodium Hydroxide
1.1 This test method2 is intended for application to dissolving-type cellulose pulps prepared from cotton or wood. The procedure is not directly applicable to unrefined pulps for use in chemical...
ASTM D1696-95(2011)
June 1, 2011
Standard Test Method for Solubility of Cellulose in Sodium Hydroxide
1.1 This test method is intended for application to dissolving-type cellulose pulps prepared from cotton or wood. The procedure is not directly applicable to unrefined pulps for use in chemical...
April 1, 2006
Standard Test Method for Solubility of Cellulose in Sodium Hydroxide
1.1 This test method is intended for application to dissolving-type cellulose pulps prepared from cotton or wood. The procedure is not directly applicable to unrefined pulps for use in chemical...
March 10, 2000
Standard Test Method for Solubility of Cellulose in Sodium Hydroxide
1.1 This test method is intended for application to dissolving-type cellulose pulps prepared from cotton or wood. The procedure is not directly applicable to unrefined pulps for use in chemical...
Advertisement