AENOR - UNE-EN ISO 7371/A1
Household refrigerating appliances. Regriferators with or without low-temperature compartment. Characteristics and test methods. Amendment 1: Special compartments for the preservation of highly perishable foodstuffs. (ISO 7371:1995/AM1:1997)
inactive, Most Current
| Organization: | AENOR |
| Publication Date: | 30 May 2003 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
Document History
UNE-EN ISO 7371/A1
May 30, 2003
Household refrigerating appliances. Regriferators with or without low-temperature compartment. Characteristics and test methods. Amendment 1: Special compartments for the preservation of highly perishable foodstuffs. (ISO 7371:1995/AM1:1997)
A description is not available for this item.
September 5, 1997
HOUSEHOLD REFRIGERATING APPLIANCES. REFRIGERATORS WITH OR WITHOUT LOW-TEMPERATURE COMPARTMENT. CHARACTERISTICS AND TEST METHODS. (ISO 7371:1995).
A description is not available for this item.