ASTM International - ASTM D4045-15

Standard Test Method for Sulfur in Petroleum Products by Hydrogenolysis and Rateometric Colorimetry

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2015
Status: inactive
Page Count: 5
ICS Code (Petroleum products in general): 75.080
significance And Use:

4.1 In many petroleum refining processes, low levels of sulfur in feed stocks may poison expensive catalysts. This test method can be used to monitor the amount of sulfur in such petroleum... View More

scope:

1.1 This test method covers the determination of sulfur in petroleum products in the range from 0.02 mg/kg to 10.00 mg/kg.

1.2 This test method may be extended to higher concentration by dilution.

1.3 This test method is applicable to liquids whose boiling points are between 30 °C and 371 °C (86 °F and 700 °F). Materials that can be analyzed include naphtha, kerosine, alcohol, steam condensate, various distillates, jet fuel, benzene, and toluene.

1.4 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.

1.4.1 Certain specifications for the recorder (see 5.5) are excepted.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2025
Standard Test Method for Sulfur in Petroleum Products by Hydrogenolysis and Rateometric Colorimetry
1.1 This test method covers the determination of sulfur in petroleum products in the range from 0.02?mg/kg to 10.00?mg/kg. 1.2 This test method may be extended to higher concentration by dilution....
December 1, 2019
Standard Test Method for Sulfur in Petroleum Products by Hydrogenolysis and Rateometric Colorimetry
1.1 This test method covers the determination of sulfur in petroleum products in the range from 0.02 mg/kg to 10.00 mg/kg. 1.2 This test method may be extended to higher concentration by dilution....
ASTM D4045-15
April 1, 2015
Standard Test Method for Sulfur in Petroleum Products by Hydrogenolysis and Rateometric Colorimetry
1.1 This test method covers the determination of sulfur in petroleum products in the range from 0.02 mg/kg to 10.00 mg/kg. 1.2 This test method may be extended to higher concentration by dilution....
May 1, 2010
Standard Test Method for Sulfur in Petroleum Products by Hydrogenolysis and Rateometric Colorimetry
1.1 This test method covers the determination of sulfur in petroleum products in the range from 0.02 to 10.00 mg/kg. 1.2 This test method may be extended to higher concentration by dilution. 1.3...
May 1, 2004
Standard Test Method for Sulfur in Petroleum Products by Hydrogenolysis and Rateometric Colorimetry
1.1 This test method covers the determination of sulfur in petroleum products in the range from 0.02 to 10.00 mg/kg. 1.2 This test method may be extended to higher concentration by dilution. 1.3 This...
January 10, 1999
Standard Test Method for Sulfur in Petroleum Products by Hydrogenolysis and Rateometric Colorimetry
1.1 This test method covers the determination of sulfur in petroleum products in the range from 0.02 to 10.00 mg/kg. 1.2 The method may be extended to higher concentration by dilution. 1.3 The...
Advertisement