ASTM International - ASTM D925-14

Standard Test Methods for Rubber Property—Staining of Surfaces (Contact, Migration, and Diffusion)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 6
ICS Code (Rubber): 83.060
significance And Use:

5.1 Rubber in contact with light colored organic finishes may stain the surfaces in contact with the rubber (contact staining) and surfaces adjacent to or beyond the rubber (migration staining),... View More

scope:

1.1 These test methods cover techniques to evaluate three types of staining that rubber may cause when in contact with, or in proximity to, another surface that may be light colored.

1.2 The test methods also describe how to qualitatively evaluate the degree of staining produced under the conditions of exposure to heat alone or heat and light.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2025
Standard Test Methods for Rubber Property—Staining of Surfaces (Contact, Migration, and Diffusion)
5.1 Rubber in contact with light colored organic finishes may stain the surfaces in contact with the rubber (contact staining) and surfaces adjacent to or beyond the rubber (migration staining),...
November 1, 2019
Standard Test Methods for Rubber Property—Staining of Surfaces (Contact, Migration, and Diffusion)
5.1 Rubber in contact with light colored organic finishes may stain the surfaces in contact with the rubber (contact staining) and surfaces adjacent to or beyond the rubber (migration staining),...
ASTM D925-14
May 1, 2014
Standard Test Methods for Rubber Property—Staining of Surfaces (Contact, Migration, and Diffusion)
5.1 Rubber in contact with light colored organic finishes may stain the surfaces in contact with the rubber (contact staining) and surfaces adjacent to or beyond the rubber (migration staining),...
March 1, 2006
Standard Test Methods for Rubber Property-Staining of Surfaces (Contact, Migration, and Diffusion)
Rubber in contact with light colored organic finishes may stain the surfaces in contact with the rubber (contact staining) and surfaces adjacent to or beyond the rubber (migration staining),...
March 1, 2006
Standard Test Methods for Rubber Property-Staining of Surfaces (Contact, migration, and Diffusion)
Rubber in contact with light colored organic finishes may stain the surfaces in contact with the rubber (contact staining) and surfaces adjacent to or beyond the rubber (migration staining),...
March 1, 2006
Standard Test Methods for Rubber Property—Staining of Surfaces (Contact, Migration, and Diffusion)
Rubber in contact with light colored organic finishes may stain the surfaces in contact with the rubber (contact staining) and surfaces adjacent to or beyond the rubber (migration staining),...
January 1, 2000
Standard Test Methods for Rubber Property-Staining of Surfaces (Contact, Migration, and Diffusion)
1.1 These test methods describe techniques to evaluate three types of staining or discoloration that rubber may cause when in contact with or in proximity to another surface that may be light...
Advertisement