ASTM International - ASTM D950-03(2011)

Standard Test Method for Impact Strength of Adhesive Bonds

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 4
ICS Code (Adhesives): 83.180
significance And Use:

Adhesives can fail under a sudden impact load and not under a slowly applied load of the same or greater force.

This test method can be used to compare the sensitivity of various adhesives... View More

scope:

1.1 This test method covers the determination of the comparative impact strength of adhesive bonds in shear, when tested on standard specimens under specified conditions of preparation, conditioning, and testing.

1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2020
Standard Test Method for Impact Strength of Adhesive Bonds
1.1 This test method covers the determination of the comparative impact strength of adhesive bonds in shear, when tested on standard specimens under specified conditions of preparation, conditioning,...
ASTM D950-03(2011)
April 1, 2011
Standard Test Method for Impact Strength of Adhesive Bonds
1.1 This test method covers the determination of the comparative impact strength of adhesive bonds in shear, when tested on standard specimens under specified conditions of preparation, conditioning,...
October 1, 2003
Standard Test Method for Impact Strength of Adhesive Bonds
1.1 This test method covers the determination of the comparative impact strength of adhesive bonds in shear, when tested on standard specimens under specified conditions of preparation, conditioning,...
April 10, 1998
Standard Test Method for Impact Strength of Adhesive Bonds (Withdrawn 2003)
1.1 This test method covers the determination of the comparative impact strength of adhesive bonds in shear, when tested on standard specimens under specified conditions of preparation, conditioning,...
Advertisement