ASTM International - ASTM F1005-91(2013)
Standard Practice for HVAC Duct Shapes; Identification and Description of Design Configuration
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
significance And Use:
3.1 Standard nomenclature shall be used to facilitate communication between designers, suppliers, and users of HVAC ventilation ductwork components.
3.2 Standard design parameters shall be... View More
scope:
1.1 This practice covers the identification of design configurations and descriptive nomenclature for sheetmetal HVAC ductwork shapes frequently used in shipbuilding. This practice also covers parametric dimensions of these shapes. (See Table 1.)
TABLE 1 HVAC Standard Nomenclature and Numbering System
| 1.
Straight: |
| 1.1 Straight-round |
| 1.2 Straight-flat oval |
| 1.3 Straight-rectan |
| 2.
Offset: |
| 2.1 Offset-round |
| 2.2.1 Offset-flat oval-long axis |
| 2.2.2 Offset-flat oval-short axis |
| 2.3.1 Offset-rectan |
| 2.3.2 Offset-rectan |
| 2.4.1 Offset-ogee-w |
| 2.4.2 Offset-ogee-w |
| 2.5.1 Offset-rectan |
| splitters |
| 2.5.2 Offset-rectan |
| 3.
Elbow: |
| 3.1 Elbow-round |
| 3.2.1 Elbow-flat oval-long axis |
| 3.2.2 Elbow-flat oval-short axis |
| 3.3.1 Elbow-rectang |
| 3.3.2 Elbow-rectang |
| 3.4.1 Elbow-rectang |
| splitters |
| 3.4.2 Elbow-rectang |
| 3.5.1 Elbow-rectang |
| splitters |
| 3.5.2 Elbow-rectang |
| 4.
Vaned Turn: |
| 4.1 Vaned turn |
| 5.
Reducer: |
| 5.1 Reducer-round |
| 5.2 Reducer-flat oval |
| 5.3 Reducer-rectang |
| 6.
Transition and Bellmouth: |
| 6.1 Transition-flat |
| 6.2 Transition-rect |
| 6.3 Transition-rect |
| 6.4 Transition-rect |
| 6.5 Transition-radi |
| 6.6.1 Bellmouth-rou |
| 6.6.2 Bellmouth-rec |
| 7.
Branch: |
| 7.1.1 Branch-round- |
| 7.1.2 Branch-round- |
| 7.1.3 Branch-round- |
| 7.1.4 Branch-round- |
| 7.1.5 Branch-round- |
| 7.1.6 Branch-round "Y" |
| 7.1.7 Branch-rectan |
| 7.2.1 Branch-rectan |
| 7.2.2 Branch-rectan |
1.2 This practice does not cover the location of seams or joints within a shape or the method of joining shapes together.
1.3 Since this practice is not measurement sensitive, it is applicable whether inch-pound or SI metric dimensions are used.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History