CSA G12

Zinc-coated steel wire strand

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2014
Status: active
Page Count: 26
ICS Code (Wires): 29.060.10
scope:

This Standard describes zinc-coated steel wire strand suitable for use as guys, suspension strand, span wires, and overhead ground wire strand. Overhead ground wire strand for electric power transmission is produced free of wire joints. Included are requirements for Grades 800, 1100, 1300, and 1500 (110, 160, 180, and 220). Zinc coatings for all grades include hot-dip Class A and electro-galvanized Class A, B, or C. Construction features include strands containing 7, 19, or more than 19 wires.

This Standard is not intended for use in the manufacture and purchase of galvanized bridge or ACSR strands, smooth coil track strand, or galvanized sash cord.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only. The values stated in each system are not exact equivalents. Each system is to be used independently of the other.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Document History

CSA G12
January 1, 2014
Zinc-coated steel wire strand
This Standard describes zinc-coated steel wire strand suitable for use as guys, suspension strand, span wires, and overhead ground wire strand. Overhead ground wire strand for electric power...
January 1, 2014
Zinc-coated steel wire strand
This Standard describes zinc-coated steel wire strand suitable for use as guys, suspension strand, span wires, and overhead ground wire strand. Overhead ground wire strand for electric power...
January 1, 2014
Zinc-coated steel wire strand
This Standard describes zinc-coated steel wire strand suitable for use as guys, suspension strand, span wires, and overhead ground wire strand. Overhead ground wire strand for electric power...
July 1, 1992
Zinc-coated steel wire strand
This Standard describes zinc-coated steel wire strand suitable for use as guys, suspension strand, span wires, and overhead ground wire strand. Overhead ground wire strand for electric power...
January 1, 1992
Zinc-Coated Steel Wire Strand
This Standard describes zinc-coated steel wire strand suitable for use as guys, suspension strand, span wires, and overhead ground wire strand. Overhead ground wire strand for electric power...
January 1, 1992
Zinc-Coated Steel Wire Strand
This Standard describes zinc-coated steel wire strand suitable for use as guys, suspension strand, span wires, and overhead ground wire strand. Overhead ground wire strand for electric power...

References

Advertisement