ECIA - EIA-364-32

TP-32G Thermal Shock (Temperature Cycling) Test Procedure for Electrical Connectors and Sockets

active, Most Current
Buy Now
Organization: ECIA
Publication Date: 1 August 2014
Status: active
Page Count: 17
scope:

This test is conducted for the purpose of determining the resistance of a given electrical connector or socket to exposure at extremes of high and low temperatures and to the shock of alternate exposures to these extremes, simulating the worst probable conditions of storage, transportation and application.

NOTE - This procedure includes the provision for testing at cryogenic temperatures. Cryogenic temperatures should only be used with specimens specifically designed to be compatible with such temperatures.

Document History

May 25, 2023
TP-32H Thermal Shock (Temperature Cycling) Test Procedure for Electrical Connectors and Sockets
This test is conducted for the purpose of determining the resistance of a given electrical connector or socket to exposure at extremes of high and low temperatures and to the shock of alternate...
EIA-364-32
August 1, 2014
TP-32G Thermal Shock (Temperature Cycling) Test Procedure for Electrical Connectors and Sockets
This test is conducted for the purpose of determining the resistance of a given electrical connector or socket to exposure at extremes of high and low temperatures and to the shock of alternate...
August 1, 2014
TP-32G Thermal Shock (Temperature Cycling) Test Procedure for Electrical Connectors and Sockets
This test is conducted for the purpose of determining the resistance of a given electrical connector or socket to exposure at extremes of high and low temperatures and to the shock of alternate...
June 1, 2011
TP-32F THERMAL SHOCK (TEMPERATURE CYCLING) TEST PROCEDURE FOR ELECTRICAL CONNECTORS AND SOCKETS
This test is conducted for the purpose of determining the resistance of a given electrical connector or socket to exposure at extremes of high and low temperatures and to the shock of alternate...
May 1, 2008
TP-32E THERMAL SHOCK (TEMPERATURE CYCLING) TEST PROCEDURE FOR ELECTRICAL CONNECTORS AND SOCKETS
This test is conducted for the purpose of determining the resistance of a given electrical connector or socket to exposure at extremes of high and low temperatures and to the shock of alternate...
December 1, 2006
TP-32D Thermal Shock (Temperature Cycling) Test Procedure for Electrical Connectors and Sockets
This test is conducted for the purpose of determining the resistance of a given electrical connector or socket to exposure at extremes of high and low temperatures and to the shock of alternate...
May 1, 2000
TP-32C Thermal Shock (Temperature Cycling) Test Procedure for Electrical Connectors and Sockets
This test is conducted for the purpose of determining the resistance of a given electrical connector or socket to exposure at extremes of high and low temperatures and to the shock of alternate...
January 1, 1992
TP-32B Thermal Shock Test Procedure for Electrical Connectors
A description is not available for this item.

References

Advertisement