AENOR - UNE-HD 629.1/A1

Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV -- Part 1: Cables with extruded insulation.

inactive
Organization: AENOR
Publication Date: 28 November 2002
Status: inactive
ICS Code (Cables): 29.060.20

Document History

July 29, 2009
Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV - Part 1: Cables with extruded insulation
A description is not available for this item.
May 7, 2008
Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV - Part 1: Cables with extruded insulation
A description is not available for this item.
UNE-HD 629.1/A1
November 28, 2002
Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV -- Part 1: Cables with extruded insulation.
A description is not available for this item.
May 7, 1998
TEST REQUIREMENTS ON ACCESSORIES FOR USE ON POWER CABLES OF RATED VOLTAGE FROM 3,6/6(7,2) KV UP TO 20,8/35(42) KV. PART 1: CABLES WITH EXTRUDED INSULATION.
A description is not available for this item.
Advertisement