ISO 439

Steel and cast iron — Determination of silicon content — Gravimetric method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2020
Status: active
Page Count: 16
ICS Code (Ferrous metals in general): 77.080.01
scope:

This document specifies a gravimetric method for the determination of the silicon content in steel and cast iron.

The method is applicable to silicon contents between 0,10 % (mass fraction) and 5,0 % {mass fraction).

NOTE For samples containing molybdenum, niobium, tantalum, titanium, tungsten, zirconium or high levels of chromium, the results are less accurate than for unalloyed matrixes.

Document History

ISO 439
February 1, 2020
Steel and cast iron — Determination of silicon content — Gravimetric method
This document specifies a gravimetric method for the determination of the silicon content in steel and cast iron. The method is applicable to silicon contents between 0,10 % (mass fraction) and 5,0...
April 1, 1994
Steel and Cast Iron - Determination of Total Silicon Content - Gravimetric Method
A description is not available for this item.

References

Advertisement