CSA C373

Energy performance and water consumption of household dishwashers

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2014
Status: active
Page Count: 35
ICS Code (Dishwashers): 97.040.40
scope:

This Standard specifies

a) methods to be used in measuring the energy and water consumption levels of household dishwashers; and

b) maximum and high efficiency energy and water consumption limits for household dishwashers.

This Standard applies to household electrically-powered automatic dishwashers designed for a 60 Hz ac supply and a nominal system voltage not exceeding 250 V.

This Standard does not apply to commercial, industrial, or institutional dishwashers.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements. Legends to equations and figures are considered requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

CSA C373
January 1, 2014
Energy performance and water consumption of household dishwashers
This Standard specifies a) methods to be used in measuring the energy and water consumption levels of household dishwashers; and b) maximum and high efficiency energy and water consumption limits...
January 1, 2014
Energy performance and water consumption of household dishwashers
This Standard specifies a) methods to be used in measuring the energy and water consumption levels of household dishwashers; and b) maximum and high efficiency energy and water consumption limits...
January 1, 2014
Energy performance and water consumption of household dishwashers
This Standard specifies a) methods to be used in measuring the energy and water consumption levels of household dishwashers; and b) maximum and high efficiency energy and water consumption limits...
November 1, 2004
Energy consumption test methods and limits for household dishwashers
This Standard specifies (a) methods to be used in measuring the energy consumption of household dishwashers; and (b) energy consumption limits for household dishwashers. This Standard applies to...
November 1, 2004
Energy consumption test methods and limits for household dishwashers
This Standard specifies (a) methods to be used in measuring the energy consumption of household dishwashers; and (b) energy consumption limits for household dishwashers. This Standard applies to...
June 1, 1992
Energy Consumption Test Methods for Household Dishwashers
This Standard specifies methods to be used in measuring the energy consumption of electrically-powered household dishwashers and specifies energy consumption limits.   This Standard applies to...
June 1, 1992
Energy Consumption Test Methods for Household Dishwashers
This Standard specifies methods to be used in measuring the energy consumption of electrically-powered household dishwashers and specifies energy consumption limits.  This Standard applies to...
January 1, 1992
Energy Consumption Test Methods for Household Dishwashers
This Standard specifies methods to be used in measuring the energy consumption of electrically-powered household dishwashers and specifies energy consumption limits. This Standard applies to...

References

Advertisement