CSA Z240 RV SERIES
Recreational vehicles
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | active |
| Page Count: | 139 |
| ICS Code (Passenger cars. Caravans and light trailers): | 43.100 |
| ICS Code (Road vehicle engineering (Vocabularies)): | 01.040.43 |
| ICS Code (Road vehicle systems): | 43.040 |
scope:
This Standard specifies dimensional and safety requirements for recreational vehicles. Its purpose is to specify minimum criteria for providing a degree of protection against loss of life from fire and explosion.
The CSA Z240 RV Series of Standards does not apply to park model trailers.
Note: Park model trailers are covered by the CAN/CSA-Z241 Series of Standards.
The values given in SI (metric) units are the standard. The values given in parentheses are for information only.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History