ISO 9647

Steel — Determination of vanadium content — Flame atomic absorption spectrometric method (FAAS)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2020
Status: active
Page Count: 22
ICS Code (Ferrous metals in general): 77.080.01
scope:

This document specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the vanadium content in steel.

The method is applicable to vanadium contents between 0,01 % (mass fraction) and 0,80 % (mass fraction), provided that the tungsten content in a 1,0 g test portion is not higher than 1,0 % and/or the titanium content is not higher than 0,5 %.

Document History

ISO 9647
February 1, 2020
Steel — Determination of vanadium content — Flame atomic absorption spectrometric method (FAAS)
This document specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the vanadium content in steel. The method is applicable to vanadium contents between 0,01 %...
July 15, 1989
Steel and Iron - Determination of Vanadium Content - Flame Atomic Absorption Spectrometric Method
A description is not available for this item.

References

Advertisement