ASTM International - ASTM F1312-90(2013)
Standard Specification for Brick, Insulating, High Temperature, Fire Clay
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Refractories): | 81.080 |
scope:
1.1 This specification covers one type of thermal insulating brick for use as backup insulation for refractory furnace linings of boiler furnaces.
1.2 The values stated in inch-pound units are to be regarded as standard. The SI units in parentheses are for information purposes only and may be approximate.
abstract:
This specification covers thermal insulating bricks made from fire clay that are used as backup insulation for refractory furnace linings of boiler furnaces. The bricks shall be composed of... View More
Document History