ASSE 1014

Performance Requirements for Backflow Prevention Devices for Hand-held Showers

active, Most Current
Buy Now
Organization: ASSE
Publication Date: 1 January 2020
Status: active
Page Count: 20
scope:

Scope and Purpose

Description

These devices provide backflow protection against backsiphonage and backpressure in handheld showers. These are separate devices or are integral with handheld showers, tub fillers, flexible hoses, or components that are attached to a shower system. The device shall include two independently acting check valves in series or a check valve in series with a vacuum breaker feature.

General Requirements

The device(s) and associated components shall comply with the requirements of this standard and the applicable requirements of ASME A112.18.1 / CSA B125.1, unless stated otherwise herein.

Minimum Working Pressure

The device shall be designed to withstand an inlet working pressure of a minimum of 125.0 psi (861.9 kPa).

Temperature

Temperature Range

The device shall be designed to function at temperatures from 40.0 °F to 120.0 °F (4.4 °C to 48.9 °C).

Maximum Temperature Spike

The device shall withstand temperature spikes up to 150 °F (65.6 °C).

Connections

Connections for non-integral devices shall conform to ASME A112.18.1 / CSA B125.1.

Two Check Valves

Devices with two check valves in series shall comply with ASME A112.18.3 as a fitting with internal backflow prevention device.

Document History

ASSE 1014
January 1, 2020
Performance Requirements for Backflow Prevention Devices for Hand-held Showers
Scope and Purpose Description These devices provide backflow protection against backsiphonage and backpressure in handheld showers. These are separate devices or are integral with handheld showers,...
January 1, 2005
Performance Requirements for Backflow Prevention Devices for Hand-Held Showers
Description These devices provide backflow protection against backsiphonage and backpressure in handheld showers. These are separate devices or are integral with wall-mounted or deck-mounted tub...
August 1, 1989
Performance Requirements for Hand-Held Showers
A description is not available for this item.
January 1, 1989
Performance Requirements for Hand-Held Showers
A description is not available for this item.

References

Advertisement