ASTM International - ASTM A466/A466M-07(2012)

Standard Specification for Weldless Chain

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2012
Status: inactive
Page Count: 5
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers weldless chain suitable for applications where a light and flexible chain is required. The material may be steel, brass, or bronze.

1.2 Seven classes of chain are covered:

1.2.1 Class SL-Single-loop chain.

1.2.2 Class DL-Double-loop chain.

1.2.3 Class SH-Sash chain.

1.2.4 Class SF-Plumbers' chain.

1.2.5 Class SJ-Single-jack chain.

1.2.6 Class DJ-Double-jack chain.

1.2.7 Class RG-Register chain.

1.3 The values stated in either SI units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.

abstract:

This specification covers weldless chain suitable for applications where a light and flexible chain is required. The material may be steel, brass, or bronze. The chain shall conform to the... View More

Document History

March 1, 2020
Standard Specification for Weldless Chain
1.1 This specification covers weldless chain suitable for applications where a light and flexible chain is required. The material may be steel, brass, or bronze. 1.2 Seven classes of chain are...
ASTM A466/A466M-07(2012)
November 1, 2012
Standard Specification for Weldless Chain
1.1 This specification covers weldless chain suitable for applications where a light and flexible chain is required. The material may be steel, brass, or bronze. 1.2 Seven classes of chain are...
November 1, 2007
Standard Specification for Weldless Chain
1.1 This specification covers weldless chain suitable for applications where a light and flexible chain is required. The material may be steel, brass, or bronze. 1.2 Seven classes of chain are...
September 10, 2001
Standard Specification for Weldless Chain
1.1 This specification covers weldless chain suitable for applications where a light and flexible chain is required. The material may be steel, brass, or bronze. 1.2 Seven classes of chain are...
September 10, 2001
Standard Specification for Weldless Chain
1.1 This specification covers weldless chain suitable for applications where a light and flexible chain is required. The material may be steel, brass, or bronze. 1.2 Seven classes of chain are...
Advertisement