IEC 61034-1

Measurement of smoke density of cables burning under defined conditions – Part 1: Test apparatus

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2019
Status: active
Page Count: 62
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 61034 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few cables burnt horizontally. The light transmittance (lt) under flaming combustion and smouldering conditions can be used as a means of comparing different cables or complying with specific requirements.

NOTE For the purposes of this standard, the term "electric cable" covers all insulated metallic conductor cables used for the conveyance of energy or signals.

Document History

IEC 61034-1
November 1, 2019
Measurement of smoke density of cables burning under defined conditions – Part 1: Test apparatus
This part of IEC 61034 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few...
November 1, 2019
AMENDEMENT 2 Measurement of smoke density of cables burning under defined conditions – Part 1: Test apparatus
A description is not available for this item.
June 1, 2013
Measurement of smoke density of cables burning under defined conditions – Part 1: Test apparatus
This part of IEC 61034 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few...
June 1, 2013
AMENDMENT 1 Measurement of smoke density of cables burning under defined conditions – Part 1: Test apparatus
A description is not available for this item.
April 1, 2005
Measurement of Smoke Density of Cables Burning Under Defined Conditions - Part 1: Test Apparatus
This part of IEC 61034 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few...
August 1, 1997
Measurement of Smoke Density of Cables Burning Under Defined Conditions - Part 1: Test Apparatus
A description is not available for this item.
January 1, 1990
Measurement of Smoke Density of Electric Cables Burning Under Defined Conditions Part 1: Test Apparatus First Edition
A description is not available for this item.

References

Advertisement