CSA C814

Energy performance of ceiling fans

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2010
Status: active
Page Count: 41
scope:

This Standard specifies energy performance and marking requirements for suspended and hugger ceiling fans intended to be connected to supply circuits not exceeding 250 V for use in residential and industrial/commercial applications.

This Standard does not cover decorative fans.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

February 1, 2010
Energy performance of ceiling fans
This Standard specifies energy performance and marking requirements for suspended and hugger ceiling fans intended to be connected to supply circuits not exceeding 250 V for use in residential and...
February 1, 2010
Energy performance of ceiling fans
This Standard specifies energy performance and marking requirements for suspended and hugger ceiling fans intended to be connected to supply circuits not exceeding 250 V for use in residential and...
February 1, 2010
Energy performance of ceiling fans
This Standard specifies energy performance and marking requirements for suspended and hugger ceiling fans intended to be connected to supply circuits not exceeding 250 V for use in residential and...
CSA C814
January 1, 2010
Energy performance of ceiling fans
This Standard specifies energy performance and marking requirements for suspended and hugger ceiling fans intended to be connected to supply circuits not exceeding 250 V for use in residential and...
January 1, 2010
Energy performance of ceiling fans
This Standard specifies energy performance and marking requirements for suspended and hugger ceiling fans intended to be connected to supply circuits not exceeding 250 V for use in residential and...
January 1, 1996
Energy Performance of Ceiling Fans
This Standard applies to ceiling fans intended to be connected to supply circuits not exceeding 250 V. This Standard specifies energy performance requirements for pendant and hugger style ceiling...

References

Advertisement