ASTM International - ASTM F1774-13

Standard Specification for Climbing and Mountaineering Carabiners

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2013
Status: inactive
Page Count: 6
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

1.1 This specification covers six mechanical tests and the minimum performance requirements for carabiners designed specifically for the sports of climbing and mountaineering.

1.2 Two different types of carabiners are defined in this standard, non-locking carabiners and locking carabiners.

1.3 Tests contained herein are destructive in nature. Carabiners subjected to any of these tests shall not be used in any way after testing except in evaluating the results of such testing.

1.4 This specification does not imply approval of any method of use of climbing and mountaineering carabiners. In addition, the test load values contained herein are not to be interpreted as the forces which a climbing and mountaineering carabiner may be subjected to, or expected to sustain in actual field use.

1.5 This specification is limited to carabiners made of steel or aluminum alloys only.

1.6 The values stated in SI units are to be regarded as the standard.

abstract:

This specification covers six mechanical tests and the corresponding minimum performance and design requirements for steel or aluminum alloy carabiners fabricated specifically for the sports of... View More

Document History

March 15, 2020
Standard Specification for Climbing and Mountaineering Carabiners (Withdrawn 2025)
1.1 This specification covers six mechanical tests and the minimum performance requirements for carabiners designed specifically for the sports of climbing and mountaineering. 1.2 Two different...
ASTM F1774-13
December 15, 2013
Standard Specification for Climbing and Mountaineering Carabiners
1.1 This specification covers six mechanical tests and the minimum performance requirements for carabiners designed specifically for the sports of climbing and mountaineering. 1.2 Two different...
October 1, 2005
Standard Specification for Climbing and Mountaineering Carabiners
1.1 This specification covers six mechanical tests and the minimum performance requirements for carabiners designed specifically for the sports of climbing and mountaineering. 1.2 Two different types...
February 10, 1999
Standard Specification for Climbing and Mountaineering Carabiners
1.1 This specification covers six mechanical tests and the minimum performance requirements for carabiners designed specifically for the sports of climbing and mountaineering. 1.2 Two different types...
Advertisement