AENOR - UNE 211004

Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements

inactive
Organization: AENOR
Publication Date: 21 November 2003
Status: inactive
Page Count: 40
ICS Code (Cables): 29.060.20

Document History

December 27, 2007
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements (IEC 62067:2001/A1:2006). (IEC 62067:2001/A1:2006).
A description is not available for this item.
UNE 211004
November 21, 2003
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
A description is not available for this item.
Advertisement