DLA - MIL-S-19500/443A

SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N5719 JAN, JANTX AND JANTXV

inactive
Organization: DLA
Publication Date: 20 October 1993
Status: inactive
Page Count: 9
scope:

This specification covers the detail requirements for silicon, pin diodes intended for use in switching applications in the frequency range of 10 MHz through 12 GHz. Two levels of product assurance are provided for each device type as specified in MIL-S-19500. For JAN quality level (see 6.3).

See figure 1.

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: NASA/Parts Project Office (NPPO), NASA Goddard Space Flight Center, Code 310.A, Greenbelt, MD 20771 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

June 11, 2002
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N5719 JAN, JANTX AND JANTXV
A description is not available for this item.
August 30, 2001
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N5719 JAN, JANTX AND JANTXV
A description is not available for this item.
July 2, 1999
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N5719 JAN, JANTX AND JANTXV
This specification covers the performance requirements for silicon pin diodes. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500 (see 6.3.2).
MIL-S-19500/443A
October 20, 1993
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N5719 JAN, JANTX AND JANTXV
This specification covers the detail requirements for silicon, pin diodes intended for use in switching applications in the frequency range of 10 MHz through 12 GHz. Two levels of product assurance...
February 4, 1982
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N5719 JAN, JANTX AND JANTXV
A description is not available for this item.
October 31, 1977
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N5719 JAN, JANTX AND JANTXV
A description is not available for this item.
October 5, 1973
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N5719 JAN, JANTX AND JANTXV
A description is not available for this item.
May 18, 1972
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N5719 JAN, JANTX AND JANTXV
A description is not available for this item.
April 6, 1971
SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING TYPE 1N5719 JAN, JANTX AND JANTXV
A description is not available for this item.

References

Advertisement