NPFC - MIL-PRF-55342/12

RESISTOR, CHIP, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, SPACE LEVEL, STYLE RM0603

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 17 March 2020
Status: active
Page Count: 5
scope:

Scope.

This specification covers the requirements for style RM0603, fixed, film, chip, nonestablished reliability, established reliability, and space level resistors. This style is available in characteristic E, characteristic H, characteristic K, characteristic L, characteristic M and characteristic Z, resistance tolerances .1 percent, .25 percent, .5 percent, 1 percent, 2 percent, 5 percent, and 10 percent, and all termination materials. Designers are CAUTIONED on using these resistors in high power pulses applications (see 6.5).

intended Use:

Chip resistors are intended to be used in thin or thick film hybrid circuits where micro-circuitry is indicated and in surface mount applications.

Document History

MIL-PRF-55342/12
March 17, 2020
RESISTOR, CHIP, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, SPACE LEVEL, STYLE RM0603
Scope. This specification covers the requirements for style RM0603, fixed, film, chip, nonestablished reliability, established reliability, and space level resistors. This style is available in...
August 16, 2012
RESISTORS, CHIP, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, SPACE LEVEL, STYLE RM0603
This specification covers the requirements for style RM0603, fixed, film, chip, nonestablished reliability, established reliability, and space level resistors. This style is available in...
October 15, 2007
RESISTORS, CHIP, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, SPACE LEVEL, STYLE RM0603
This specification covers the requirements for style RM0603, fixed, film, chip, nonestablished reliability, established reliability, and space level resistors. This style is available in...
May 20, 2005
RESISTORS, CHIP, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, SPACE LEVEL, STYLE RM0603
This specification covers the requirements for style RM0603, fixed, film, chip, nonestablished reliability, established reliability, and space level resistors. This style is available in...
October 31, 2003
RESISTORS, CHIP, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, SPACE LEVEL, STYLE RM0603
This specification covers the requirements for style RM0603, fixed, film, chip, nonestablished reliability, established reliability, and space level resistors. This style is available in...
February 27, 2001
RESISTORS, CHIP, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, SPACE LEVEL, STYLE RM0603
A description is not available for this item.
January 27, 2000
RESISTORS, CHIP, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, SPACE LEVEL, STYLE RM0603
This specification covers the requirements for style RM0603, fixed, film, chip, nonestablished reliability, established reliability, and space level resistors. This style is available in...

References

Advertisement