GMW16

High Density Polyethylene - High Molecular Weight, Blow Moldable

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 December 2019
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description.

This specification describes material types of high molecular weight, High-Density Polyethylene (HDPE), which are used in blow molded form for plastic parts in the fuel system or extruded sheet for thermoforming applications. The described material types shall possess high impact and excellent Environmental Stress Cracking Resistance (ESCR).

Symbols.

The material abbreviation according to ISO 11469 is >PE-HD<.

Applicability.

Blow molded fuel filler pipes, fuel tanks and their components.

Remarks.

The classification into types is according to the different melt flow rates. If no type is specified on the drawing, the default is T1.

• T1: Low fractional melt 3.0 to 9.0 for layers used in multilayer and some monolayer fuel tank designs. Resins to Type 1 will only be given full approval in the GM Material Approved Source List (GMMASL) after a fuel tank has been validated for a GM program.

• T2: Medium fractional melt 7.0 to 11.5 for monolayer fuel tank and windshield washer containers under high stress conditions, injection molded components compatible for welding to HDPE fuel tanks, and extruded sheet for thermoforming applications.

• T3: High fractional melt 10.0 to 17.0 for injection molded components compatible for welding to HDPE fuel tanks.

Document History

June 1, 2021
High Density Polyethylene - High Molecular Weight, Fuel Compatible - Fuel System Components
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16
December 1, 2019
High Density Polyethylene - High Molecular Weight, Blow Moldable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2015
High Density Polyethylene - High Molecular Weight, Blow Moldable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. ...
January 1, 2011
High Density Polyethylene - High Molecular Weight, Blow Moldable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
December 1, 2000
Polyethylene, High Density
1 Scope This specification describes material types of molecular weight, high density polyethylene, which are used in blow molded form for plastic parts in fuel system. 1.1 Material Description. The...
February 1, 2000
Polyethylene, High Density
I Scope Only are This specification describes material types of high areused in blowmolded form for plastic parts in molecularweight,highdensitypolyethylene,which the fuel system.

References

Advertisement