NPFC - MIL-DTL-16878/37

WIRE, ELECTRICAL, ETHYLENE-PROPYLENE DIENE ELASTOMER (EPDM) INSULATED, 125 DEGREE C, 600 VOLTS, EXTRUDED INSULATION

inactive
Buy Now
Organization: NPFC
Publication Date: 30 March 2020
Status: inactive
Page Count: 1

Document History

MIL-DTL-16878/37
March 30, 2020
WIRE, ELECTRICAL, ETHYLENE-PROPYLENE DIENE ELASTOMER (EPDM) INSULATED, 125 DEGREE C, 600 VOLTS, EXTRUDED INSULATION
A description is not available for this item.
January 12, 2016
WIRE, ELECTRICAL, ETHYLENE-PROPYLENE DIENE ELASTOMER (EPDM) INSULATED, 125 DEGREE C, 600 VOLTS, EXTRUDED INSULATION
A description is not available for this item.
September 12, 2011
Wire, Electrical, Ethylene-Propylene Diene Elastomer (EPDM) Insulated, 125 Degree C, 600 Volts, Extruded Insulation
A description is not available for this item.
June 24, 2005
WIRE, ELECTRICAL, ETHYLENE-PROPYLENE DIENE ELASTOMER (EPDM) INSULATED, 125 DEG. C, 600 VOLTS, EXTRUDED INSULATION
A description is not available for this item.
August 11, 2000
WIRE, ELECTRICAL, ETHYLENE-PROPYLENE DIENE ELASTOMER (EPDM) INSULATED, 125 DEG. C, 600 VOLTS, EXTRUDED INSULATION
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
June 8, 1994
WIRE, ELECTRICAL, ETHYLENE-PROPYLENE DIENE ELASTOMER (EPDM) INSULATED, 125 DEG. C, 600 VOLTS, EXTRUDED INSULATION
A description is not available for this item.
September 11, 1992
WIRE, ELECTRICAL, ETHYLENE-PROPYLENE DIENE ELASTOMER (EPDM) INSULATED, 125 DEG. C, 600 VOLTS, EXTRUDED INSULATION
This specification is approved for use by the Department of the Navy and is available for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product...
Advertisement