ISO/IEEE 11073-10201
Health informatics — Device interoperability — Part 10201: Point-of-care medical device communication — Domain information model
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 182 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
The scope of this project is to define a general object-oriented information model that may be used to structure information and identify services used in point-of-care (POC) medical device communications. The scope is primarily focused on acute care medical devices and the communication of patient vital signs information.
Document History
ISO/IEEE 11073-10201
April 1, 2020
Health informatics — Device interoperability — Part 10201: Point-of-care medical device communication — Domain information model
The scope of this project is to define a general object-oriented information model that may be used to structure information and identify services used in point-of-care (POC) medical device...
December 15, 2004
Health informatics - Point-of-care medical device communication - Part 10201: Domain information model
A description is not available for this item.