ISO 14420

Carbonaceous products for the production of aluminium — Baked anodes and shaped carbon products — Determination of the coefficient of linear thermal expansion

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2020
Status: active
Page Count: 12
ICS Code (Materials for aluminium production): 71.100.10
scope:

This document specifies a method to determine the coefficient of linear thermal expansion of carbonaceous or graphite materials (solid materials) for the production of aluminium between 20 °C and 300 °C. It applies to baked anodes and shaped carbon products.

Document History

ISO 14420
March 1, 2020
Carbonaceous products for the production of aluminium — Baked anodes and shaped carbon products — Determination of the coefficient of linear thermal expansion
This document specifies a method to determine the coefficient of linear thermal expansion of carbonaceous or graphite materials (solid materials) for the production of aluminium between 20 °C and 300...
July 1, 2005
Carbonaceous products for the production of aluminium Baked anodes and shaped carbon products Determination of the coefficient of linear thermal expansion
A description is not available for this item.

References

Advertisement