IECQ - QC 480301/XX 0002

Connectors with Assessed Quality, for Use in d.c. Low-Frequency Analogue and in Digital High Speed Data Applications - Part 4: Printed Board Connectors - Section 101: Detail Specification for Two-Part Connector Modules Having a Basic Grid of 2,0 mm for Printed Boards and Backplanes in Accordance with IEC 917 (IEC 1076-4-101 ED 1)

inactive, Most Current
Organization: IECQ
Publication Date: 1 January 1995
Status: inactive
Page Count: 172

Document History

QC 480301/XX 0002
January 1, 1995
Connectors with Assessed Quality, for Use in d.c. Low-Frequency Analogue and in Digital High Speed Data Applications - Part 4: Printed Board Connectors - Section 101: Detail Specification for Two-Part Connector Modules Having a Basic Grid of 2,0 mm for Printed Boards and Backplanes in Accordance with IEC 917 (IEC 1076-4-101 ED 1)
A description is not available for this item.
Advertisement