IEC 61850-9-2
AMENDMENT 1 Communication networks and systems for power utility automation – Part 9-2: Specific communication service mapping (SCSM) – Sampled values over ISO/IEC 8802-3
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 February 2020 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
Document History
February 1, 2020
Communication networks and systems for power utility automation – Part 9-2: Specific communication service mapping (SCSM) – Sampled values over ISO/IEC 8802-3
This part of IEC 61850 defines the specific communication service mapping (SCSM) for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that...
IEC 61850-9-2
February 1, 2020
AMENDMENT 1 Communication networks and systems for power utility automation – Part 9-2: Specific communication service mapping (SCSM) – Sampled values over ISO/IEC 8802-3
A description is not available for this item.
September 1, 2011
Communication networks and systems for power utility automation – Part 9-2: Specific communication service mapping (SCSM) – Sampled values over ISO/IEC 8802-3
This part of IEC 61850 defines the Specific Communication Service Mapping (SCSM) for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that...
April 1, 2004
Communication networks and systems in substations Part 9-2: Specific Communication Service Mapping (SCSM) Sampled values over ISO/IEC 8802-3
This part of IEC 61850 defines the Specific Communication Service Mapping (SCSM) for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that...