BSI - BS EN 61850-8-1

Communication networks and systems for power utility automation Part 8-1: Specific communication service mapping (SCSM) - Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 September 2011
Status: active
Page Count: 234
ICS Code (Telecontrol. Telemetering): 33.200

Document History

BS EN 61850-8-1
September 30, 2011
Communication networks and systems for power utility automation Part 8-1: Specific communication service mapping (SCSM) - Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3
A description is not available for this item.
September 30, 2011
Communication networks and systems for power utility automation Part 8-1: Specific communication service mapping (SCSM) - Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3
A description is not available for this item.
July 9, 2004
Communication networks and systems in substations Part 8-1: Specific Communication Service Mapping (SCSM) Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3
A description is not available for this item.

References

Advertisement