ITU-T Z.104

Specification and Description Language – Data and action language in SDL-2010

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 October 2019
Status: active
Page Count: 160
scope:

Scope and objective

This Recommendation defines the data and action language features of the Specification and Description Language. The features defined in this document include: encoding and decoding of data communicated over channels, the definition of data types (including interfaces), the definition of variables (including parameters), the definition and application of operations, the evaluation of expressions and assignment of values to variables. Without these features the language would be of limited use. For this reason, even very simple specifications in the Specification and Description Language use ITU-T Z.104 features. Together with [ITU-T Z.100], [ITU-T Z.101], [ITU-T Z.102], [ITU-T Z.103], [ITU-T Z.105], [ITU-T Z.106] and [ITU-T Z.107], this Recommendation forms a reference manual for the language.

Document History

June 1, 2021
Specification and Description Language – Data and action language in SDL-2010
Scope and objective This Recommendation defines the data and action language features of the Specification and Description Language. The features defined in this document include: encoding and...
ITU-T Z.104
October 1, 2019
Specification and Description Language – Data and action language in SDL-2010
Scope and objective This Recommendation defines the data and action language features of the Specification and Description Language. The features defined in this document include: encoding and...
April 1, 2016
Specification and Description Language – Data and action language in SDL-2010
Scope and objective This Recommendation defines the data and action language features of the Specification and Description Language. The features defined in this document include: encoding and...
October 1, 2012
Specification and Description Language: Data and action language in SDL-2010 Amendment 1: Replacement Annex C on language binding
A description is not available for this item.
December 1, 2011
Specification and Description Language – Data and action language in SDL-2010
Scope and objective This Recommendation defines the data and action language features of the Specification and Description Language. The features defined in this document include: encoding and...
October 1, 2004
Encoding of SDL data
A description is not available for this item.

References

Advertisement