ITU-R F.387
Radio-frequency channel arrangements for fixed wireless systems operating in the 10.7-11.7 GHz band
| Organization: | ITU-R |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 17 |
scope:
This Recommendation* provides radio-frequency channel arrangements for fixed wireless systems (FWSs) operating in the 11 GHz band (10.7-11.7 GHz), which may be used for high, medium and low capacity fixed service applications including mobile infrastructure. The channel spacing recommended in the main text is 40 MHz with 15 and 55 MHz guardbands as well as a second arrangement also using a channel spacing of 40 MHz but with a 35 MHz guardband. Arrangements with channel spacing other than 40 MHz and used in some countries are also provided in the recommends referring to several Annexes.
* The structure and format of this Recommendation may need to be revised in the future to include the detailed technical information from the recommends part to a separate Annex.
Document History