MODUK - DEF STAN 47-32

RUBBER HOSE AND HOSE ASSEMBLIES FOR FLUID POWER SYSTEMS

inactive
Organization: MODUK
Publication Date: 18 March 2011
Status: inactive
Page Count: 52
scope:

This Standard specifies the requirements, for Material Performance Type Testing, Manufacture and Production Testing of wire braided rubber hose to operate over a temperature range from minus 40 to plus 100°C and spiral reinforced synthetic rubber hose to operate over temperature range from minus 40 and up to +120°C in hydraulic systems. The size ranges of these hoses are based upon ISO 1436 and ISO 3862.

The tests specified within this Standard reflect the most stringent performance requirements expected in service. The hose assemblies purchased to this Standard however may be used for less stringent applications. Alternative requirements will be specified within the Contract.

Document History

July 28, 2021
Rubber Hose and Hose Assemblies for Fluid Power Systems
This Defence Standard (Def Stan 47-032) specifies the requirements, for Material Performance Type Testing, Manufacture and Production Testing of wire braided rubber hose to operate over a temperature...
February 14, 2019
Rubber Hose and Hose Assemblies for Fluid Power Systems
This Defence Standard (Def Stan 47-032) specifies the requirements, for Material Performance Type Testing, Manufacture and Production Testing of wire braided rubber hose to operate over a temperature...
November 14, 2017
Rubber Hose and Hose Assemblies for Fluid Power Systems
This Defence Standard (Def Stan 47-032) specifies the requirements, for Material Performance Type Testing, Manufacture and Production Testing of wire braided rubber hose to operate over a temperature...
March 18, 2011
RUBBER HOSE AND HOSE ASSEMBLIES FOR FLUID POWER SYSTEMS
This Standard specifies the requirements, for Material Performance Type Testing, Manufacture and Production Testing of wire braided rubber hose to operate over a temperature range from minus 40 to...
DEF STAN 47-32
March 18, 2011
RUBBER HOSE AND HOSE ASSEMBLIES FOR FLUID POWER SYSTEMS
This Standard specifies the requirements, for Material Performance Type Testing, Manufacture and Production Testing of wire braided rubber hose to operate over a temperature range from minus 40 to...
October 25, 2002
Rubber Hose and Hose Assemblies for Hydraulic Systems
This Standard specifies the requirements, for Material Performance Type Testing, Manufacture & Production Testing of wire braided rubber hose to operate over a temperature range 4 0 to 100°C and...

References

Advertisement