GMW3026

Carpet Materials for Floors and Floor Mats

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 December 2019
Status: active
Page Count: 10
scope:

This specification describes carpet materials that are suitable for floor applications and floor mats.

Material Description.

The type (see 3.5.8) refers to the wear performance of the carpet and shall be indicated on the part drawing.

Material Identification.

The material shall be constructed using synthetic or natural fibers, dyed and finished with an approved backing to become acceptable in color, pattern and physical properties as outlined in this specification.

Symbols.

The code defines the material construction and will be assigned by the Commodity Materials Engineer.

Applicability.

Suitable for molded floor carpets and floor mats. All the floors made from carpet constructions up to 400 g/m2 (12 oz/yd2) shall have mandatory protection such as heel pad or floor mats.

Remarks.

For requirements for vehicles without solar absorbing glass, contact the appropriate Materials Engineer. All interior materials are developed to be used in vehicles with solar glass; therefore, performance may be compromised if used in non-solar glass vehicles.

Document History

GMW3026
December 1, 2019
Carpet Materials for Floors and Floor Mats
This specification describes carpet materials that are suitable for floor applications and floor mats. Material Description. The type (see 3.5.8) refers to the wear performance of the carpet and...
April 1, 2014
Carpet Materials for Floors and Floor Mats
This specification describes carpet materials that are suitable for floor applications and floor mats.  Material Description. The type (see 3.5.8) refers to the wear performance of the carpet and...
January 1, 2008
Carpet Materials for Floors
This specification describes carpet materials that are suitable for floor applications and floor mats. Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event...
September 1, 2005
Carpet Materials for Floors
This specification describes carpet materials that are suitable for floor applications and floor mats. Material Description. The type (see section 3.2.8) refers to the wear performance of the...

References

Advertisement