ITU-R SM.1448
Determination of the coordination area around an earth station in the frequency bands between 100 MHz and 105 GHz
| Organization: | ITU-R |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 110 |
scope:
The Recommendation addresses the determination of the coordination area around a transmitting or receiving Earth station that is sharing spectrum in frequency bands between 100 MHz and 105 GHz with terrestrial radiocommunication services, or the area surrounding a transmitting Earth station that is sharing the same bidirectionally allocated frequency band with receiving Earth stations. This Recommendation provides additional information and examples to complement Appendix 7 of the Radio Regulations.
Document History