IEC 62384

DC or AC supplied electronic controlgear for LED modules – Performance requirements

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2020
Status: active
Page Count: 32
ICS Code (Other semiconductor devices): 31.080.99
ICS Code (Other standards related to lamps): 29.140.99
scope:

This document specifies performance requirements for electronic controlgear for use on DC or AC supplies up to 1 000 V (alternating current at 50 Hz or 60 Hz) and with an output frequency which can deviate from the supply frequency, associated with LED modules according to IEC 62031. Controlgear for LED modules specified in this document are designed to provide constant voltage or current. Deviations from the pure voltage and current types do not exclude the gear from this document.

NOTE 1 The tests in this document are type tests. Requirements for testing individual controlgear during production are not included.

NOTE 2 Requirements for controlgear which incorporate means for varying the output power are under consideration.

NOTE 3 It can be expected that controlgear complying with this document will ensure satisfactory operation between 92 % and 106 % of the rated supply voltage, taking into account the specifications of the LED module manufacturer.

Document History

IEC 62384
May 1, 2020
DC or AC supplied electronic controlgear for LED modules – Performance requirements
This document specifies performance requirements for electronic controlgear for use on DC or AC supplies up to 1 000 V (alternating current at 50 Hz or 60 Hz) and with an output frequency which can...
March 1, 2011
DC or AC supplied electronic control gear for LED modules – Performance requirements
This international standard specifies performance requirements for electronic control gear for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with an output...
July 1, 2009
AMENDMENT 1 DC or AC supplied electronic control gear for LED modules – Performance requirements
This international standard specifies performance requirements for electronic control gear for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with an output...
August 1, 2006
DC or AC supplied electronic control gear for LED modules – Performance requirements
This international standard specifies performance requirements for electronic control gear for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with an output...

References

Advertisement