ASD-STAN PREN 4630
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Forgings — De ≤ 200 mm — 900 MPa ≤ Rm ≤ 1 050 MPa
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 8 |
scope:
This document specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted
Hardened and tempered
Forgings
De ≤ 200 mm
900 MPa ≤ Rm ≤ 1 050 MPa
for aerospace applications.
NOTE Other common designations:
AIR: Z 8 CND 17-04.
Only the chemical composition of this document must be considered.
Document History
October 1, 2023
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Forgings — De ≤ 200 mm — 900 MPa ≤ Rm ≤ 1 050 MPa
This document specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted
Hardened and tempered
Forgings
De ≤ 200 mm
900 MPa ≤ Rm ≤ 1 050 MPa
for aerospace applications....
ASD-STAN PREN 4630
February 1, 2020
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Forgings — De ≤ 200 mm — 900 MPa ≤ Rm ≤ 1 050 MPa
This document specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted
Hardened and tempered
Forgings
De ≤ 200 mm
900 MPa ≤ Rm ≤ 1 050 MPa
for aerospace applications....
December 1, 2012
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa
This standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted
Hardened and tempered
Forgings
De < 200 mm
900 MPa < Rm < 1 050 MPa
for aerospace applications....
September 1, 2006
Aerospace series Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Forgings De less than or equal to 200 mm 900 MPa less than or equal to Rm less than or equal to 1 050 MPa
A description is not available for this item.