NPFC - MIL-DTL-53022

PRIMER, EPOXY COATING, CORROSION INHIBITING LEAD AND CHROMATE FREE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 1 December 2019
Status: active
Page Count: 22
scope:

Scope.

This specification covers a flash drying, corrosion inhibiting epoxy primer for ferrous and nonferrous substrates. The primer is lead and chromate free and meets the air pollution requirements for solvent emissions.

intended Use:

The primer described in this specification, which is lead and hexavalent chromium free, is intended for use on clean, chemically pretreated surfaces in camouflage systems. The class L formulations... View More

Document History

April 15, 2021
PRIMER, EPOXY COATING, CORROSION INHIBITING LEAD AND CHROMATE FREE
Scope. This specification covers a flash drying, corrosion inhibiting epoxy primer for ferrous and nonferrous substrates. The primer is lead and chromate free and meets the air pollution...
MIL-DTL-53022
December 1, 2019
PRIMER, EPOXY COATING, CORROSION INHIBITING LEAD AND CHROMATE FREE
The primer described in this specification, which is lead and hexavalent chromium free, is intended for use on clean, chemically pretreated surfaces in camouflage systems. The class L formulations...
December 20, 2017
Primer, Epoxy Coating, Corrosion Inhibiting Lead and Chromate Free
The primer described in this specification, which is lead and hexavalent chromium free, is intended for use on clean, chemically pretreated surfaces in camouflage systems. Type II formulations will...
October 19, 2016
Primer, Epoxy Coating, Corrosion Inhibiting Lead and Chromate Free
A description is not available for this item.
January 19, 2012
PRIMER, EPOXY COATING, CORROSION INHIBITING LEAD AND CHROMATE FREE
The primer described in this specification, which is lead and hexavalent chromium free, is intended for use on clean, chemically pretreated surfaces in camouflage systems. Type II formulations will...
May 7, 2010
PRIMER, EPOXY COATING, CORROSION INHIBITING LEAD AND CHROMATE FREE
The primer described in this specification, which is lead and hexavalent chromium free, is intended for use on clean, chemically pretreated surfaces in camouflage systems. Type II formulations will...
January 25, 2007
PRIMER, EPOXY COATING, CORROSION INHIBITING, LEAD AND CHROMATE FREE
This specification is intended for use on properly cleaned and pretreated ferrous and nonferrous substrates where exposure to lead or chromate pigments is not permitted. Type II formulations will...
June 1, 1988
PRIMER, EPOXY COATING, CORROSION INHIBITING, LEAD AND CHROMATE FREE
This specification is intended for use on properly cleaned and pretreated ferrous and nonferrous substrates. It is a lead and chromate free primer that may be used to replace MIL-P-52192 and...
September 26, 1983
PRIMER, EPOXY COATING, CORROSION INHIBITING, LEAD AND CHROMATE FREE
A description is not available for this item.
March 2, 1983
PRIMER, EPOXY COATING, CORROSION INHIBITING, LEAD AND CHROMATE FREE
This specification is intended for use on ferrous and non ferrous substrates. It is a lead and chromite free primer that may be used to replace MIL-P-52192 and MIL-P-23377 where exposure to lead or...

References

Advertisement