AENOR - UNE-EN ISO 7932
MICROBIOLOGY. GENERAL GUIDANCE FOR THE ENUMERATION OF BACILLUS CEREUS. COLONY-COUNT TECHNIQUE AT 30 ºC. (ISO 7932:1993).
inactive
| Organization: | AENOR |
| Publication Date: | 11 September 1998 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Food microbiology): | 07.100.30 |
Document History
February 17, 2021
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30 degrees C - Amendment 1: Inclusion of optional tests (ISO 7932:2004/Amd 1:2020, Corrected version 2020-08)
A description is not available for this item.
September 14, 2005
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30 °C (ISO 7932:2004)
A description is not available for this item.
UNE-EN ISO 7932
September 11, 1998
MICROBIOLOGY. GENERAL GUIDANCE FOR THE ENUMERATION OF BACILLUS CEREUS. COLONY-COUNT TECHNIQUE AT 30 ºC. (ISO 7932:1993).
A description is not available for this item.