ASD-STAN PREN 4613
Aerospace series — Spherical plain bearing in corrosion resisting steel with self-lubricating liner, narrow series — Dimensions and loads — Inch series
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 15 |
scope:
This standard specifies the characteristics of bearing, spherical plain in corrosion resisting steel with self-lubricating liner, narrow series for aerospace applications.
These tie rods are not intended for use of moving parts especially for control mechanism and operating system. They shall be used in the temperature range −55 °C to 163 °C.
Document History
ASD-STAN PREN 4613
November 1, 2019
Aerospace series — Spherical plain bearing in corrosion resisting steel with self-lubricating liner, narrow series — Dimensions and loads — Inch series
This standard specifies the characteristics of bearing, spherical plain in corrosion resisting steel with self-lubricating liner, narrow series for aerospace applications.
These tie rods are not...
October 31, 2007
Spherical plain bearings in corrosion resisting steel with self-lubricating liner, narrow series — Dimensions and loads — Inch series
This aerospace standard establishes requirements for performing and documenting the First Article Inspection (FAI).
Purpose
The purpose of the First Article Inspection is to give objective evidence...