NPFC - A-A-59635

Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 33 Degrees through 45 Degrees, Dimension Series 04

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 5 November 2019
Status: active
Page Count: 1

Document History

A-A-59635
November 5, 2019
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 33 Degrees through 45 Degrees, Dimension Series 04
A description is not available for this item.
February 2, 2016
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 33 Degrees through 45 Degrees, Dimension Series 04
A description is not available for this item.
March 9, 2011
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 33° THROUGH 45°, DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
March 26, 2008
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 33° THROUGH 45°, DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
January 15, 2003
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 33° THROUGH 45°, DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
Advertisement