API SPEC 7-2

Threading and Gauging of Rotary Shouldered Connections

inactive
Buy Now
Organization: API
Publication Date: 1 January 2017
Status: inactive
Page Count: 125
scope:

Coverage

This standard specifies the following requirements on rotary shouldered connections for use in petroleum and natural gas industries: dimensional requirements on threads and thread gauges, stipulations on gauging practice and gauge specifications, as well as instruments and methods for inspection of thread connections. These connections are intended primarily for use in drill-string components.

Other supplementary specifications can be agreed between interested parties for special tolerance requirements, qualification, testing, inspection, and finishing. This standard applies both to newly manufactured connections and connections that are recut after service. It should be realized that recut connections are subject to additional inspection and testing-the user is referred to API 7G-2 for such information.

This standard is applicable to preferred rotary shouldered connection designs. These are traceable to an internationally supported system of gauges and calibration that can be described as number (NC) style, regular (REG) style, or full-hole (FH) style.

Application of the API Monogram

If the product (gauge) is manufactured at a facility licensed by API and, it is intended to be supplied bearing the API Monogram, the requirements of Annex A apply.

Document History

January 1, 2017
Threading and Gauging of Rotary Shouldered Connections
This standard specifies the following requirements on rotary shouldered connections for use in petroleum and natural gas industries: dimensional requirements on threads and thread gauges,...
January 1, 2017
Threading and Gauging of Rotary Shouldered Connections
Coverage This standard specifies the following requirements on rotary shouldered connections for use in petroleum and natural gas industries: dimensional requirements on threads and thread gauges,...
January 1, 2017
Specification for Threading and Gauging of Rotary Shouldered Thread Connections
This standard specifies the following requirements on rotary shouldered connections for use in petroleum and natural gas industries: dimensional requirements on threads and thread gauges,...
January 1, 2017
Threading and Gauging of Rotary Shouldered Connections
Coverage This standard specifies the following requirements on rotary shouldered connections for use in petroleum and natural gas industries: dimensional requirements on threads and thread gauges,...
API SPEC 7-2
January 1, 2017
Threading and Gauging of Rotary Shouldered Connections
Coverage This standard specifies the following requirements on rotary shouldered connections for use in petroleum and natural gas industries: dimensional requirements on threads and thread gauges,...
December 1, 2010
Specification for Threading and Gauging of Rotary Shouldered Thread Connections
This part of ISO 10424 specifies requirements on rotary shouldered connections for use in petroleum and natural gas industries, including dimensional requirements on threads and thread gauges,...
June 1, 2008
Specification for Threading and Gauging of Rotary Shouldered Thread Connections
This part of ISO 10424 specifies requirements on rotary shouldered connections for use in petroleum and natural gas industries, including dimensional requirements on threads and thread gauges,...
June 1, 2008
Specification for Threading and Gauging of Rotary Shouldered Thread Connections
This part of ISO 10424 specifies requirements on rotary shouldered connections for use in petroleum and natural gas industries, including dimensional requirements on threads and thread gauges,...

References

Advertisement