ISO 81060-2
Non-invasive sphygmomanometers — Part 2: Clinical investigation of intermittent automated measurement type AMENDMENT 1
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
Document History
ISO 81060-2
January 1, 2020
Non-invasive sphygmomanometers — Part 2: Clinical investigation of intermittent automated measurement type AMENDMENT 1
A description is not available for this item.
November 1, 2018
Non-invasive sphygmomanometers - Part 2: Clinical investigation of intermittent automated measurement type
This document specifies the requirements and methods for the CLINICAL INVESTIGATION of ME EQUIPMENT used for the INTERMITTENT non-invasive automated estimation of the arterial BLOOD PRESSURE by...
May 1, 2013
Non-invasive sphygmomanometers - Part 2: Clinical investigation of automated measurement type
This part of ISO 81060 specifies the requirements and methods for the CLINICAL INVESTIGATION of ME EQUIPMENT used for the intermittent non-invasive automated estimation of the arterial BLOOD PRESSURE...
February 15, 2011
Non-invasive sphygmomanometers — Part 2: Clinical validation of automated measurement type TECHNICAL CORRIGENDUM 1
This part of ISO 81060 specifies the requirements and methods for the clinical validation of me equipment used for the intermittent non-invasive automatic estimation of the arterial blood pressure by...
May 1, 2009
Non-invasive sphygmomanometers — Part 2: Clinical validation of automated measurement type
This part of ISO 81060 specifies the requirements and methods for the clinical validation of me equipment used for the intermittent non-invasive automatic estimation of the arterial blood pressure by...