GMNA - 9986284

Diesel Exhaust Fluid

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 November 2019
Status: inactive
Page Count: 3
scope:

Material Description.

This specification describes a nitrogen oxide (NOx) reduction agent (aqueous urea solution) which is injected as needed to operate selective catalytic reduction (SCR) converters in motor vehicles with diesel engines.

Symbols.

The fluid may be identified as AUS 32 as defined in ISO 22241-1 or by the initials DEF (for Diesel Exhaust Fluid).

Applicability.

NOx reduction agent for SCR converters in vehicles with diesel engines.

Document History

9986284
November 1, 2019
Diesel Exhaust Fluid
Material Description. This specification describes a nitrogen oxide (NOx) reduction agent (aqueous urea solution) which is injected as needed to operate selective catalytic reduction (SCR)...
October 1, 2014
Diesel Exhaust Fluid
Material Description. This specification describes a nitrogen oxide (NOx) reduction agent (aqueous urea solution) which is injected as needed to operate selective catalytic reduction (SCR) converters...
August 1, 2009
Diesel Exhaust Fluid
Material Description. This specification describes a nitrogen oxide (NOx) reduction agent (aqueous urea solution) which is injected as needed to operate selective catalytic reduction (SCR) converters...

References

Advertisement