ISO 14708-5

Implants for surgery — Active implantable medical devices — Part 5: Circulatory support devices

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2020
Status: active
Page Count: 78
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This document specifies requirements for safety and performance of active implantable circulatory support devices, including type tests, animal studies and clinical evaluation requirements.

NOTE The device that is commonly referred to as an active implantable medical device can in fact be a single device, a combination of devices, or a combination of a device or devices and one or more accessories. Not all of these parts are required to be either partially or totally implantable, but there is a need to specify main requirements of non-implantable parts and accessories if they could affect the safety or performance of the implantable device.

The tests that are specified in this document are type tests and are to be carried out on a sample of a device to assess device behavioural responses and are not intended to be used for the routine testing of manufactured products.

Included in the scope of this document are:

- ventricular assist devices (VAD), left or right heart support;

- total artificial hearts (TAH);

- biventricular assist devices (biVAD);

- percutaneous assist devices;

- paediatric assist devices.

Document History

ISO 14708-5
May 1, 2020
Implants for surgery — Active implantable medical devices — Part 5: Circulatory support devices
This document specifies requirements for safety and performance of active implantable circulatory support devices, including type tests, animal studies and clinical evaluation requirements. NOTE The...
February 1, 2010
Implants for surgery — Active implantable medical devices — Part 5: Circulatory support devices
This part of ISO 14708 specifies requirements for safety and performance of active implantable circulatory support devices. It is not applicable to extracorporeal perfusion devices, cardiomyoplasty,...

References

Advertisement