PIP REDP003
Documentation Requirements for High Power Centrifugal Pumps for Water Service
| Organization: | PIP |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 4 |
scope:
This Practice provides data forms for specifying requirements for horizontal, vertical, and vertical submerged motor centrifugal pumps of 150 kW (200 HP) or greater for water service.
This Practice contains two data forms for providing documentation, inspection, and testing requirements for horizontal, vertical, and vertical submerged motor centrifugal pumps of 150 kW (200 HP) or greater for water service. This Practice is to be used in conjunction with any of the following Practices:
- PIP RESP003H - Specification for High Power Horizontal Centrifugal Pumps for Water Service
- PIP RESP003S - Specification for High Power Vertical Submerged Motor Centrifugal Pumps for Water Service
- PIP RESP003V - Specification for High Power Vertical Centrifugal Pumps for Water Service
Document History