ASTM International - ASTM A483/A483M-10(2015)

Standard Specification for Silicomanganese

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 2
ICS Code (Ferroalloys): 77.100
scope:

1.1 This specification covers grades of silicomanganese.

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.2.1 This specification is expressed in both inch-pound units and in SI units (within the text, the SI units are shown in brackets); however, unless the purchase order or contract specifies the applicable M specification designation (SI units), the inch-pound units shall apply.

abstract:

This specification covers standards for silicomanganese of Grades A, B, and C. Materials shall conform to manganese, silicon, carbon, phosphorus, and sulfur contents, as well as supplemental... View More

Document History

March 1, 2020
Standard Specification for Silicomanganese
1.1 This specification covers grades of silicomanganese. 1.2 Units—The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each...
ASTM A483/A483M-10(2015)
November 1, 2015
Standard Specification for Silicomanganese
1.1 This specification covers grades of silicomanganese. 1.2 Units—The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each...
October 1, 2010
Standard Specification for Silicomanganese
1.1 This specification covers grades of silicomanganese. 1.2 Units—The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each...
Advertisement